Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9760301QPA
5962-9760301QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9760301QPA Datasheet
History Price: Active
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9760301QPA vs 5962-9555201NXDR
Part No
5962-9760301QPA
5962-9555201NXDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
3.6V/μs
Gain Bandwidth Product
1 MHz
2.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
1 pA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
3.4mA (x2 Channels)
2.4mA (x2 Channels)
Current - Output / Channel
25 mA
50 mA
Voltage - Supply Span (Min)
10 V
4.4 V
Voltage - Supply Span (Max)
30 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC