5962-9760301Q2A
5962-9760301Q2A
Active
Description:  IC OPAMP GP 2 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $33.77000
In Stock: 17000
5962-9760301Q2A vs 5962-9566601QPA
Series
-
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
0.12V/μs
Gain Bandwidth Product
1 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
1 pA
Voltage - Input Offset
1 mV
200 μV
Current - Supply
3.4mA (x2 Channels)
70μA (x2 Channels)
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
10 V
2.7 V
Voltage - Supply Span (Max)
30 V
8 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
8-CDIP