5962-9755701HXA
5962-9755701HXA
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:  Broadcom
History Price: $179.54476
In Stock: 40405
5962-9755701HXA vs 5962R9950401VDA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
General Purpose
Number of Circuits
1
4
Output Type
Differential
Differential
Slew Rate
-
0.1V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
100 pA
Voltage - Input Offset
600 μV
2 mV
Current - Supply
10.7mA
-
Current - Output / Channel
11 mA
60 mA
Voltage - Supply Span (Min)
4.5 V
3 V
Voltage - Supply Span (Max)
5.5 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
14-CFlatpack
Supplier Device Package
8-DIP Gull Wing
14-CFP