Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Broadcom 5962-9755701HXA
5962-9755701HXA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:
Broadcom
Datasheet:
5962-9755701HXA Datasheet
History Price: $179.54476
In Stock: 40405
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9755701HXA vs 5962-9760301Q2A
Part No
5962-9755701HXA
5962-9760301Q2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
General Purpose
Number of Circuits
1
2
Output Type
Differential
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
80 nA
Voltage - Input Offset
600 μV
1 mV
Current - Supply
10.7mA
3.4mA (x2 Channels)
Current - Output / Channel
11 mA
25 mA
Voltage - Supply Span (Min)
4.5 V
10 V
Voltage - Supply Span (Max)
5.5 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
20-CLCC
Supplier Device Package
8-DIP Gull Wing
20-LCCC (8.89x8.89)