5962-9755701HXA
5962-9755701HXA
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:  Broadcom
History Price: $179.54476
In Stock: 40405
5962-9755701HXA vs 5962-9469401MPA
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
General Purpose
Number of Circuits
1
1
Output Type
Differential
-
Slew Rate
-
350V/μs
Gain Bandwidth Product
-
70 MHz
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
10 μA
Voltage - Input Offset
600 μV
4 mV
Current - Supply
10.7mA
-
Current - Output / Channel
11 mA
100 mA
Voltage - Supply Span (Min)
4.5 V
24 V
Voltage - Supply Span (Max)
5.5 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP Gull Wing
8-PDIP