5962-9755701HXA
5962-9755701HXA
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:  Broadcom
History Price: $179.54476
In Stock: 23700
5962-9755701HXA vs 5962-9467601MPA
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
Current Feedback
Number of Circuits
1
1
Output Type
Differential
-
Slew Rate
-
2300V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
580 MHz
Current - Input Bias
570 nA
-
Voltage - Input Offset
600 μV
6 mV
Current - Supply
10.7mA
14mA
Current - Output / Channel
11 mA
65 mA
Voltage - Supply Span (Min)
4.5 V
10 V
Voltage - Supply Span (Max)
5.5 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP Gull Wing
8-CERDIP