Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Broadcom 5962-9755701HPC
5962-9755701HPC
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:
Broadcom
Datasheet:
5962-9755701HPC Datasheet
History Price: $178.03864
In Stock: 30190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9755701HPC vs 5962-9555201NXDR
Part No
5962-9755701HPC
5962-9555201NXDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
CMOS
Number of Circuits
1
2
Output Type
Differential
Rail-to-Rail
Slew Rate
-
3.6V/μs
Gain Bandwidth Product
-
2.25 MHz
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
1 pA
Voltage - Input Offset
600 μV
300 μV
Current - Supply
10.7mA
2.4mA (x2 Channels)
Current - Output / Channel
11 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4.4 V
Voltage - Supply Span (Max)
5.5 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC