5962-9755701HPC
5962-9755701HPC
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
History Price: $178.03864
In Stock: 30190
5962-9755701HPC vs 5962-9460206QCA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
J-FET
Number of Circuits
1
4
Output Type
Differential
-
Slew Rate
-
70V/μs
Gain Bandwidth Product
-
10 MHz
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
1 pA
Voltage - Input Offset
600 μV
250 μV
Current - Supply
10.7mA
730μA (x4 Channels)
Current - Output / Channel
11 mA
48 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
14-CDIP