5962-9751401QPA
5962-9751401QPA
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $5.93000
In Stock: 31600
5962-9751401QPA vs 5962R9950401VDA
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Differential
Slew Rate
0.02V/μs
0.1V/μs
Gain Bandwidth Product
5.3 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
100 pA
Voltage - Input Offset
300 μV
2 mV
Current - Supply
100μA (x2 Channels)
-
Current - Output / Channel
50 mA
60 mA
Voltage - Supply Span (Min)
2.7 V
3 V
Voltage - Supply Span (Max)
10 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-CFlatpack
Supplier Device Package
8-CDIP
14-CFP