Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9751401QPA
5962-9751401QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9751401QPA Datasheet
History Price: $5.93000
In Stock: 28040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9751401QPA vs 5962-9755701HPA
Part No
5962-9751401QPA
5962-9755701HPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Broadcom
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
Isolation
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.02V/μs
-
Gain Bandwidth Product
5.3 MHz
-
-3db Bandwidth
-
100 kHz
Current - Input Bias
1 pA
570 nA
Voltage - Input Offset
300 μV
600 μV
Current - Supply
100μA (x2 Channels)
10.7mA
Current - Output / Channel
50 mA
11 mA
Voltage - Supply Span (Min)
2.7 V
4.5 V
Voltage - Supply Span (Max)
10 V
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-DIP