Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9751401QPA
5962-9751401QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9751401QPA Datasheet
History Price: $5.93000
In Stock: 28040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9751401QPA vs 5962-9751102QPA
Part No
5962-9751401QPA
5962-9751102QPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.02V/μs
1.4V/μs
Gain Bandwidth Product
5.3 MHz
1.81 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
60 pA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
100μA (x2 Channels)
750μA (x2 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CDIP