Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100
Amplifier Type
General Purpose
CMOS
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.02V/μs
3.6V/μs
Gain Bandwidth Product
5.3 MHz
2.25 MHz
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
100μA (x2 Channels)
2.4mA (x2 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
2.7 V
4.4 V
Voltage - Supply Span (Max)
10 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC