5962-9751002QPA
5962-9751002QPA
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $26.19000
In Stock: 7200
5962-9751002QPA vs 5962-9950403VCA
Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Differential
Slew Rate
0.25V/μs
0.5V/μs
Gain Bandwidth Product
550 kHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
50 nA
Voltage - Input Offset
300 μV
2 mV
Current - Supply
100μA (x2 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
2.7 V
3 V
Voltage - Supply Span (Max)
10 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
14-CDIP