Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9751002QPA
5962-9751002QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9751002QPA Datasheet
History Price: $26.19000
In Stock: 37180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9751002QPA vs 5962-9851501Q2A
Part No
5962-9751002QPA
5962-9851501Q2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
J-FET
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
0.25V/μs
13V/μs
Gain Bandwidth Product
550 kHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
30 pA
Voltage - Input Offset
300 μV
3 mV
Current - Supply
100μA (x2 Channels)
1.4mA (x2 Channels)
Current - Output / Channel
50 mA
40 mA
Voltage - Supply Span (Min)
2.7 V
10 V
Voltage - Supply Span (Max)
10 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-LCCC (8.89x8.89)