5962-9751002QPA
5962-9751002QPA
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $26.19000
In Stock: 37180
5962-9751002QPA vs 5962-9475601MPA
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
-
Number of Circuits
2
-
Output Type
Rail-to-Rail
-
Slew Rate
0.25V/μs
-
Gain Bandwidth Product
550 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
300 μV
-
Current - Supply
100μA (x2 Channels)
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
2.7 V
-
Voltage - Supply Span (Max)
10 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CDIP
-