5962-9751002QPA
5962-9751002QPA
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $26.19000
In Stock: 7200
5962-9751002QPA vs 5962-9460205QPA
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
J-FET
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
0.25V/μs
45V/μs
Gain Bandwidth Product
550 kHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
20 pA
Voltage - Input Offset
300 μV
700 μV
Current - Supply
100μA (x2 Channels)
3.1mA (x2 Channels)
Current - Output / Channel
50 mA
48 mA
Voltage - Supply Span (Min)
2.7 V
4.5 V
Voltage - Supply Span (Max)
10 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CDIP