Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices 5962-9563901MGA
5962-9563901MGA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP DIFF 1 CIRCUIT TO99-8
Manufacturer:
Analog Devices
Datasheet:
5962-9563901MGA Datasheet
History Price: $19.51000
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9563901MGA vs 5962-9760301Q2A
Part No
5962-9563901MGA
5962-9760301Q2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
Military, MIL-STD-883
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Differential
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
9.5V/μs
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
3 MHz
-
Current - Input Bias
-
80 nA
Voltage - Input Offset
20 μV
1 mV
Current - Supply
2.5mA
3.4mA (x2 Channels)
Current - Output / Channel
45 mA
25 mA
Voltage - Supply Span (Min)
12 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
20-CLCC
Supplier Device Package
TO-99-8
20-LCCC (8.89x8.89)