5962-9563901MGA
5962-9563901MGA
Active
Description:  IC OPAMP DIFF 1 CIRCUIT TO99-8
Manufacturer:  Analog Devices
History Price: $19.51000
In Stock: 4100
5962-9563901MGA vs 5962-9751401Q2A
Series
Military, MIL-STD-883
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Differential
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
9.5V/μs
0.02V/μs
Gain Bandwidth Product
-
5.3 MHz
-3db Bandwidth
3 MHz
-
Current - Input Bias
-
1 pA
Voltage - Input Offset
20 μV
300 μV
Current - Supply
2.5mA
100μA (x2 Channels)
Current - Output / Channel
45 mA
50 mA
Voltage - Supply Span (Min)
12 V
2.7 V
Voltage - Supply Span (Max)
36 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
20-CLCC
Supplier Device Package
TO-99-8
20-LCCC (8.89x8.89)