5962-9559801MRA
5962-9559801MRA
Obsolete
Description:  IC AMP LOG 250MHZ 20CERDIP
Manufacturer:  Analog Devices
History Price: $311.93000
In Stock: 17500
5962-9559801MRA vs 5962R9950401VZA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Logarithmic
General Purpose
Number of Circuits
1
4
Output Type
-
Differential
Slew Rate
-
0.1V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
250 MHz
-
Current - Input Bias
7 μA
100 pA
Voltage - Input Offset
300 μV
2 mV
Current - Supply
60mA
-
Current - Output / Channel
2.3 mA
60 mA
Voltage - Supply Span (Min)
9 V
3 V
Voltage - Supply Span (Max)
15 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
14-CSOIC (0.250", 6.35mm Width)
Supplier Device Package
20-CERDIP
14-CFP