Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices 5962-9559701MPA
5962-9559701MPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
5962-9559701MPA Datasheet
History Price: $71.98000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9559701MPA vs 5962R9950401VZA
Part No
5962-9559701MPA
5962R9950401VZA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
National Semiconductor
Series
Military, MIL-STD-883
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
4
Output Type
-
Differential
Slew Rate
1200V/μs
0.1V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
240 MHz
-
Current - Input Bias
4 μA
100 pA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
20.5mA
-
Current - Output / Channel
70 mA
60 mA
Voltage - Supply Span (Min)
6 V
3 V
Voltage - Supply Span (Max)
12 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-CSOIC (0.250", 6.35mm Width)
Supplier Device Package
8-CERDIP
14-CFP