5962-9555202QPA
5962-9555202QPA
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $27.58000
In Stock: 20515
5962-9555202QPA vs 5962-9760301Q2A
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
3.6V/μs
0.5V/μs
Gain Bandwidth Product
2.25 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
80 nA
Voltage - Input Offset
300 μV
1 mV
Current - Supply
2.4mA (x2 Channels)
3.4mA (x2 Channels)
Current - Output / Channel
50 mA
25 mA
Voltage - Supply Span (Min)
4.4 V
10 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-LCCC (8.89x8.89)