Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation 5962-9475601MPA
5962-9475601MPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
CURRENT FEEDBACK AMPLIFIER
Manufacturer:
Harris Corporation
Datasheet:
5962-9475601MPA Datasheet
History Price: $14.53000
In Stock: 46860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9475601MPA vs 5962-9751002QPA
Part No
5962-9475601MPA
5962-9751002QPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Texas Instruments
Series
-
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
CMOS
Number of Circuits
-
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.25V/μs
Gain Bandwidth Product
-
550 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
1 pA
Voltage - Input Offset
-
300 μV
Current - Supply
-
100μA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
2.7 V
Voltage - Supply Span (Max)
-
10 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP