5962-9475601MPA
5962-9475601MPA
Active
Description:  CURRENT FEEDBACK AMPLIFIER
Manufacturer:  Harris Corporation
History Price: $14.53000
In Stock: 14400
5962-9475601MPA vs 5962-9550403QHA
Series
-
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
CMOS
Number of Circuits
-
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.55V/μs
Gain Bandwidth Product
-
710 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
1 pA
Voltage - Input Offset
-
300 μV
Current - Supply
-
400μA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
2.7 V
Voltage - Supply Span (Max)
-
8 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
10-CDFF
Supplier Device Package
-
10-CFP