Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil 5962-9469401MPA
5962-9469401MPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Intersil
Datasheet:
5962-9469401MPA Datasheet
History Price: $28.03000
In Stock: 2200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9469401MPA vs 5962-9560302QCA
Part No
5962-9469401MPA
5962-9560302QCA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
350V/μs
0.028V/μs
Gain Bandwidth Product
70 MHz
50 kHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
1.5 pA
Voltage - Input Offset
4 mV
500 μV
Current - Supply
-
-
Current - Output / Channel
100 mA
27 mA
Voltage - Supply Span (Min)
24 V
3 V
Voltage - Supply Span (Max)
30 V
15.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-CDIP