5962-9460206QCA
5962-9460206QCA
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
History Price: $33.68000
In Stock: 34495
5962-9460206QCA vs 5962R9950401VZA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
4
Output Type
-
Differential
Slew Rate
70V/μs
0.1V/μs
Gain Bandwidth Product
10 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
100 pA
Voltage - Input Offset
250 μV
2 mV
Current - Supply
730μA (x4 Channels)
-
Current - Output / Channel
48 mA
60 mA
Voltage - Supply Span (Min)
4.5 V
3 V
Voltage - Supply Span (Max)
38 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-CSOIC (0.250", 6.35mm Width)
Supplier Device Package
14-CDIP
14-CFP