5962-9306302M2A
5962-9306302M2A
Active
Description:  IC SAMPL/HOLD 1 CIRCUIT 20CLCC
Manufacturer:  Intersil
History Price: $90.74000
In Stock: 31810
5962-9306302M2A vs 5962-9566601QPA
Series
Military, MIL-STD-883
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Sample and Hold
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
30V/μs
0.12V/μs
Gain Bandwidth Product
2 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
1 pA
Voltage - Input Offset
1 mV
200 μV
Current - Supply
-
70μA (x2 Channels)
Current - Output / Channel
10 mA
-
Voltage - Supply Span (Min)
20 V
2.7 V
Voltage - Supply Span (Max)
20 V
8 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CLCC (8.89x8.89)
8-CDIP