5962-8951103EA
5962-8951103EA
Active
Description:  UC1525A REGULATING PULSE WIDTH M
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 39960
5962-8951103EA vs 5962-8680603VEA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
PWM
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
-
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 35V
6.95V ~ 40V
Frequency - Switching
100Hz ~ 500kHz
200kHz
Duty Cycle (Max)
49%
50%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
-
Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP