5962-8768101VEA
5962-8768101VEA
Active
Description:  UC1825-SP HIGH SPEED PWM CONTROL
Manufacturer:  Texas Instruments
History Price: $581.21000
In Stock: 16305
5962-8768101VEA vs 5962-8680603VEA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
6.95V ~ 40V
Frequency - Switching
-
200kHz
Duty Cycle (Max)
-
50%
Synchronous Rectifier
-
No
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP