5962-0051204QPA
5962-0051204QPA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $17.38000
In Stock: 39900
5962-0051204QPA vs 5962R9863701VPA
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
-
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1.3 nA
800 pA
Voltage - Input Offset
500 μV
700 μV
Current - Supply
550μA
300μA
Current - Output / Channel
80 mA
-
Voltage - Supply Span (Min)
2.7 V
6 V
Voltage - Supply Span (Max)
6 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CERDIP