Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-0051203QHA
5962-0051203QHA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 10CFP
Manufacturer:
Texas Instruments
Datasheet:
5962-0051203QHA Datasheet
History Price: $35.21000
In Stock: 46600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-0051203QHA vs 5962-9556701M2A
Part No
5962-0051203QHA
5962-9556701M2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
-
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1.3 nA
-
Voltage - Input Offset
500 μV
-
Current - Supply
550μA
-
Current - Output / Channel
80 mA
-
Voltage - Supply Span (Min)
2.7 V
-
Voltage - Supply Span (Max)
6 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-CDFF
20-CLCC
Supplier Device Package
10-CFP
20-CLCC (9x9)