5962-0051201Q2A
5962-0051201Q2A
Active
Description:  IC OPAMP GP 1 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $26.50000
In Stock: 41100
5962-0051201Q2A vs 5962-9469203QPA
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1.6V/μs
0.55V/μs
Gain Bandwidth Product
6.4 MHz
730 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.3 nA
1 pA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
550μA
425μA (x2 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
2.7 V
4.4 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
8-CDIP