Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-0051201Q2A
5962-0051201Q2A
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 20LCCC
Manufacturer:
Texas Instruments
Datasheet:
5962-0051201Q2A Datasheet
History Price: $26.50000
In Stock: 1715
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-0051201Q2A vs 5962-9467601MPA
Part No
5962-0051201Q2A
5962-9467601MPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Intersil
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Current Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
2300V/μs
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
580 MHz
Current - Input Bias
1.3 nA
-
Voltage - Input Offset
500 μV
6 mV
Current - Supply
550μA
14mA
Current - Output / Channel
80 mA
65 mA
Voltage - Supply Span (Min)
2.7 V
10 V
Voltage - Supply Span (Max)
6 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
8-CERDIP