551SDCGI8
551SDCGI8
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   551SDCGI8 Datasheet
History Price: $2.50000
In Stock: 4500
551SDCGI8 vs 551MLF
Part No
Series
-
ClockBlocks
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
Clock
CMOS
Output
Clock
CMOS
Frequency - Max
200 MHz
160 MHz
Voltage - Supply
1.71V ~ 3.465V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC