Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 551MILF
551MILF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 160MHZ 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
551MILF Datasheet
History Price: $2.87000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
551MILF vs 551AMILFT
Part No
551MILF
551AMILFT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
ClockBlocks
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
-
Number of Circuits
1
-
Ratio - Input:Output
1:4
-
Differential - Input:Output
No/No
-
Input
CMOS
-
Output
CMOS
-
Frequency - Max
160 MHz
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-