Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 551AMILF
551AMILF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLOCK MANANGEMENT
Manufacturer:
Renesas Electronics
Datasheet:
551AMILF Datasheet
History Price: Obsolete
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
551AMILF vs 551MILFT
Part No
551AMILF
551MILFT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
ClockBlocks
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:4
Differential - Input:Output
-
No/No
Input
-
CMOS
Output
-
CMOS
Frequency - Max
-
160 MHz
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC