54S64LM
54S64LM
Active
Description:  AND-OR-INVERT GATE, TTL/H/L SERI
Manufacturer:  National Semiconductor
Datasheet:   54S64LM Datasheet
History Price: Active
In Stock: 9800
54S64LM vs 54S133FM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
1
Number of Inputs
-
13
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-CFP
Package / Case
-
16-CFlatpack