54S30/BCA
54S30/BCA
Active
Description:  DUAL MARKED (M38510/07008BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54S30/BCA Datasheet
History Price: $65.66000
In Stock: 17700
54S30/BCA vs 54S30FM
Part No
Series
-
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
1
Number of Inputs
-
8
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatpack