54S22FM
54S22FM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S22FM Datasheet
History Price: $6.94000
In Stock: 5500
54S22FM vs 54S22FK/B
Part No
Series
54S
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
18 mA
-
Current - Output High, Low
250μA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-