Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S20FM
54S20FM
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
54S20FM Datasheet
History Price: $0.87000
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54S20FM vs 54S02FM
Part No
54S20FM
54S02FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
18 mA
45 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatpack
14-CFlatPack