54S134FM
54S134FM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54S134FM Datasheet
History Price: $8.34000
In Stock: 13400
54S134FM vs 54S00FM
Part No
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
4
Number of Inputs
12
2
Features
3-State
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
25 mA
36 mA
Current - Output High, Low
2mA, -
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
14-CFP
Package / Case
16-CFlatpack
14-CFlatPack