54S132DM
54S132DM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S132DM Datasheet
History Price: $1.35000
In Stock: 45700
54S132DM vs 54S51LM
Part No
Series
54S
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
68 mA
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
1.4V
-
Input Logic Level - High
1.9V
-
Max Propagation Delay @ V, Max CL
13ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-