54S05DM
54S05DM
Active
Description:  INVERTER, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S05DM Datasheet
History Price: Active
In Stock: 28000
54S05DM vs 54S32DM
Part No
Series
54S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
OR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
54 mA
68 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)