54S05DM
54S05DM
Active
Description:  INVERTER, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S05DM Datasheet
History Price: Active
In Stock: 28000
54S05DM vs 54S10FM
Part No
Series
54S
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
54 mA
-
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-