Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S00DM
54S00DM
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
54S00DM Datasheet
History Price: $0.87000
In Stock: 10300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54S00DM vs 54S22FM
Part No
54S00DM
54S22FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
36 mA
18 mA
Current - Output High, Low
-
250μA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack