54LS670FMQB
54LS670FMQB
Active
Description:  STANDARD SRAM, 4X4, 45NS, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS670FMQB Datasheet
History Price: Active
In Stock: 14600
54LS670FMQB vs 54LS42FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
Decoder
Circuit
1 x 1:1
1 x 4:10
Independent Circuits
4
1
Current - Output High, Low
1mA, 4mA
400μA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-CFlatpack
Supplier Device Package
16-CFP
16-CFlatPack