54LS670FM
54LS670FM
Active
Description:  MEMORY IC, TTL, CDFP16
Manufacturer:  National Semiconductor
Datasheet:   54LS670FM Datasheet
History Price: $5.96000
In Stock: 33500
54LS670FM vs 54LS153LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
Data Selector/Multiplexer
Circuit
1 x 1:1
2 x 4:1
Independent Circuits
4
1
Current - Output High, Low
1mA, 4mA
400μA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-CLCC
Supplier Device Package
16-SOIC
20-LCCC (8.89x8.89)