54LS670DM
54LS670DM
Active
Description:  STANDARD SRAM, 4X4, 45NS, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS670DM Datasheet
History Price: Active
In Stock: 21300
54LS670DM vs 54LS356J
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
-
Circuit
1 x 1:1
-
Independent Circuits
4
-
Current - Output High, Low
1mA, 4mA
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-