Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 54LS49DMQB
54LS49DMQB
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
SEVEN SEGMENT DECODER/DRIVER
Manufacturer:
National Semiconductor
Datasheet:
54LS49DMQB Datasheet
History Price: $0.94000
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS49DMQB vs 54LS670FMQB
Part No
54LS49DMQB
54LS670FMQB
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Register File
Circuit
1 x 4:7
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
250μA, -
1mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
14-CERDIP
16-CFP