54LS37FMQB
54LS37FMQB
Active
Description:  NAND GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS37FMQB Datasheet
History Price: $0.97000
In Stock: 11500
54LS37FMQB vs 54LS33FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
12 mA
13.8 mA
Current - Output High, Low
1.2mA, 12mA
100μA, 12mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
20ns @ 5V, 50pF
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatpack
14-CFlatpack