54LS378FMQB
54LS378FMQB
Active
Description:  D FLIP-FLOP, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS378FMQB Datasheet
History Price: $1.67000
In Stock: 4900
54LS378FMQB vs 54LS175W/883
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
6
-
Clock Frequency
30 MHz
-
Max Propagation Delay @ V, Max CL
27ns @ 5V, 15pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
4mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
22 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-CFlatPack
-
Package / Case
16-CFlatpack
-